Status: | Active |
---|---|
Series: | MJD31C |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
880
in stock
|
Buy Now | |
element14
from US$0.29
|
12,566
in stock
|
Buy Now | |
Farnell
from US$0.31
|
12,566
in stock
|
Buy Now | |
Micros
from US$0.22
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,102
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1G"Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4G" Suffix) |
Electrically Similar to Popular TIP31 and TIP32 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | MJD31C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
TRANSISTOR, NPN, 100V, 3A, TO-252-3 | element14 |
Darl. NPN 3A 100V 1.55W | Micros |
Bipolar Transistor, Npn, 100V, 3A, To-252 | Newark Electronics |
Power 3A 100V Discrete NPN, MJD31CT4G | RS |
MJD31 Series 100 V 3 A 1.56 W Complementary Power Transistor - DPAK-3 | Future Electronics |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD31CT4G?
Additional datasheets, footprints and schematics for MJD31CT4G are listed on our Part Details page. You can also find images and similar parts to MJD31CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD31CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD31CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD31CT4G fall under?
The MJD31CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD31CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD31CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD31CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD31CT4G have stock available?
Authorised distributors including element14, Farnell, Micros, Newark Electronics and RS have stock available or on a lead time for MJD31CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD31CT4G often in real-time on the comparison pages.
What if I can't find stock of MJD31CT4G?
You can fill out our help required form which you can use to request a quote for MJD31CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.