Status: | Active |
---|---|
Series: | MJD31CT4-A |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,986
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,986
in stock
|
Buy Now | |
element14
from US$0.43
|
1,986
in stock
|
Buy Now | |
Avnet Silica
-
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This device is qualified for automotive application |
Surface-mounting TO-252 power package in tape and reel |
Complementary to the PNP type MJD32C |
Product Specifications |
---|
DS5255 Low voltage NPN power transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
MJD31CT4-A Series 100 V 3 A 15 W NPN Low Voltage Power Transistor - TO-252-3 | Future Electronics |
Transistor, Npn, 100V, 3A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 100V, 3A, TO-252 | element14 |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) TO-252 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MJD31CT4-A?
Additional datasheets, footprints and schematics for MJD31CT4-A are listed on our Part Details page. You can also find images and similar parts to MJD31CT4-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD31CT4-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD31CT4-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD31CT4-A fall under?
The MJD31CT4-A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD31CT4-A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD31CT4-A you can contact the distributor directly for product support, shipping queries etc.
Is the MJD31CT4-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD31CT4-A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MJD31CT4-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD31CT4-A often in real-time on the comparison pages.
What if I can't find stock of MJD31CT4-A?
You can fill out our help required form which you can use to request a quote for MJD31CT4-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.