Status: | Active |
---|---|
Series: | MJD31C |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,212
in stock
|
Buy Now | |
element14
from US$0.38
|
4,212
in stock
|
Buy Now | |
Farnell
from US$0.38
|
4,212
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
387
in stock
|
Buy Now | |
Avnet Silica
-
|
675
in stock
|
Buy Now | |
EBV Elektronik
-
|
525
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1G"Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4G" Suffix) |
Electrically Similar to Popular TIP31 and TIP32 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | MJD31C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 1.56 W, 3 A, 10 Rohs Compliant: Yes |Onsemi MJD31CG | Newark Electronics |
TRANSISTOR, NPN, D-PAK | element14 |
MJD Series 100 V 3 A NPN Complementary Power Transistor - TO-252-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
SMT NPN transistor,MJD31C 3A Ic 4Vce | RS |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MJD31CG?
Additional datasheets, footprints and schematics for MJD31CG are listed on our Part Details page. You can also find images and similar parts to MJD31CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD31CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD31CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD31CG fall under?
The MJD31CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD31CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD31CG you can contact the distributor directly for product support, shipping queries etc.
Is the MJD31CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD31CG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MJD31CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD31CG often in real-time on the comparison pages.
What if I can't find stock of MJD31CG?
You can fill out our help required form which you can use to request a quote for MJD31CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.