Status: | Active |
---|---|
Series: | MJD2955 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Farnell
from US$0.26
|
172,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,404
in stock
|
Buy Now | |
element14
from US$0.37
|
3,404
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Electrically Similar to MJE2955 and MJE3055 |
DC Current Gain Specified to 10 Amperes |
High Current Gain-Bandwidth Product fT = 2.0 MHz (Min) @ IC = 500 mAdc |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Description | MJD2955 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 10 |
VCEO Min (V) | 60 |
VCBO (V) | 70 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 20 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Bipol, Pnp, -60V, To-252-4 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -60V, TO-252-4 | element14 |
MJD Series 60 V 10 A PNP Complementary Power Transistor - TO-252-3 | Future Electronics |
Trans GP BJT PNP 60V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MJD2955T4G, BIP DPAK PNP 10A 60V TR | RS |
ON Semi MJD2955T4G PNP Bipolar Transistor, 10 A, 60 V, 3-Pin DPAK | ON Semiconductor MJD2955T4G | RS Americas |
Where can I find additional details, specifications and documents for a MJD2955T4G?
Additional datasheets, footprints and schematics for MJD2955T4G are listed on our Part Details page. You can also find images and similar parts to MJD2955T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD2955T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD2955T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD2955T4G fall under?
The MJD2955T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD2955T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD2955T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD2955T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD2955T4G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MJD2955T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD2955T4G often in real-time on the comparison pages.
What if I can't find stock of MJD2955T4G?
You can fill out our help required form which you can use to request a quote for MJD2955T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.