Status: | Active |
---|---|
Series: | MJD112 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
136
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD112 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 25 |
Package Type | DPAK INSERTION MOUNT |
Transistor: NPN | Transfer Multisort Elektronik |
NPN Darlington Power Trans. 100V 2A IPAK | RS |
MJD Series 100 V 2 A Through Hole NPN Complementary Darlington Power Transistor | Future Electronics |
Darlington Transistor, Npn, 100V, Dpak-3 | Newark Electronics |
Trans Darlington NPN 100V 2A 3-Pin(3+Tab) IPAK Rail | Avnet America |
TRANSISTOR, NPN, 100V, 2A, TO-251 | Farnell |
Where can I find additional details, specifications and documents for a MJD112-1G?
Additional datasheets, footprints and schematics for MJD112-1G are listed on our Part Details page. You can also find images and similar parts to MJD112-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD112-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD112-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD112-1G fall under?
The MJD112-1G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD112-1G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD112-1G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD112-1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD112-1G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for MJD112-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD112-1G often in real-time on the comparison pages.
What if I can't find stock of MJD112-1G?
You can fill out our help required form which you can use to request a quote for MJD112-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.