Status: | Active |
---|---|
Series: | MJ4502 |
RoHS: | Compliant |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.25
|
100
in stock
|
Buy Now | |
Avnet Asia
from US$6.30
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.44
|
100
in stock
|
Buy Now | |
Distrelec
from US$5.45
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
56
in stock
|
Buy Now | |
element14
from US$5.31
|
56
in stock
|
Buy Now | |
Farnell
from US$4.97
|
56
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$5.16
|
-
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
RS Americas
from US$5.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain hFE = 25-100 @ IC = 7.5 A |
Excellent Safe Operating Area |
Complement to the NPN MJ802 |
Pb-Free Package is Available |
Description | MJ4502 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 30 |
VCEO Min (V) | 90 |
VCBO (V) | 100 |
VEBO (V) | 4 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | 1.3 |
hFE Min | 25 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 200 |
Package Type | TO-204-2 |
Transistor GP BJT PNP 90V 30A 2-Pin TO-3 Tray | Avnet Asia |
Transistor PNP 90V 30A 200W TO204AA | RS |
Transistor: PNP | Transfer Multisort Elektronik |
onsemi Power Transistor, PNP, 90V, TO-204AA | Distrelec |
Transistor, Pnp 30A 100V | Newark Electronics |
TRANSISTOR, PNP 30A 100V | element14 |
MJ Series 90 V 30 A Screw Mount High Power PNP Silicon Transistor - TO-204AA | Future Electronics |
Transistor, Bipolar, Si, PNP, High Power, VCEO 100VDC, IC 30A, PD 200W, VCBO 100VDC | ON Semiconductor MJ4502G | RS Americas |
Where can I find additional details, specifications and documents for a MJ4502G?
Additional datasheets, footprints and schematics for MJ4502G are listed on our Part Details page. You can also find images and similar parts to MJ4502G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ4502G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ4502G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ4502G fall under?
The MJ4502G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ4502G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ4502G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ4502G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ4502G have stock available?
Authorised distributors including Avnet Asia, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for MJ4502G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ4502G often in real-time on the comparison pages.
What if I can't find stock of MJ4502G?
You can fill out our help required form which you can use to request a quote for MJ4502G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.