Status: | Active |
---|---|
Series: | MJ2955 |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
80
in stock
|
Buy Now | |
element14
from US$2.42
|
80
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
Schukat Electronic
from US$3.94
|
-
|
Buy Now | |
Farnell
from US$3.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain - hFE = 20-70 @ IC = 4 Adc |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.1 Vdc (Max) @ IC = 4 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Description | MJ2955 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 15 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 20 |
hFE Max | 70 |
fT Min (MHz) | 2.5 |
PTM Max (W) | 115 |
Package Type | TO-204-2 |
Bipolar Transistor, Pnp -60V To-204 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP -60V TO-204 | element14 |
BIP T03 PNP 15A 60V FG | RS |
Trans GP BJT PNP 60V 15A 3-Pin TO-3 Tray | EBV Elektronik |
MJ2955 Series 60 V 15 A Through Hole PNP Power Transistor - TO-3 | Future Electronics |
PNP 60V 15A 115W B>5 TO3 | Schukat Electronic |
TRANSISTOR, BIPOL, PNP, 60V, TO-3-2 | Farnell |
Where can I find additional details, specifications and documents for a MJ2955G?
Additional datasheets, footprints and schematics for MJ2955G are listed on our Part Details page. You can also find images and similar parts to MJ2955G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ2955G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ2955G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ2955G fall under?
The MJ2955G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ2955G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ2955G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ2955G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ2955G have stock available?
Authorised distributors including Newark Electronics, element14, RS, EBV Elektronik and Future Electronics have stock available or on a lead time for MJ2955G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ2955G often in real-time on the comparison pages.
What if I can't find stock of MJ2955G?
You can fill out our help required form which you can use to request a quote for MJ2955G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.