Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 5.7mm |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Through Hole Vertical |
Voltage Rating VAC | 12V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2mm |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Voltage Rating | 12V |
RoHS Compliant | Yes |
SOCKET, PSU, PANEL MOUNT, 500MA, 12V | element14 |
Chassis Socket, Power Supply Unit-Psu, Panel Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ-14SR?
Additional datasheets, footprints and schematics for MJ-14SR are listed on our Part Details page. You can also find images and similar parts to MJ-14SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-14SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-14SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-14SR fall under?
The MJ-14SR is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MJ-14SR when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-14SR you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-14SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-14SR have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, RS and Farnell have stock available or on a lead time for MJ-14SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-14SR often in real-time on the comparison pages.
What if I can't find stock of MJ-14SR?
You can fill out our help required form which you can use to request a quote for MJ-14SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.