Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High DC Current Gain - hFE = 1000 (Min) @ IC - 20 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistor |
Junction Temperature to +200°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 120V |
Transition Frequency ft | - |
Power Dissipation Pd | 200W |
DC Collector Current | 30A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 30A |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 30A |
Current Ic Continuous a Max | 30A |
Current Ic hFE | 20A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 200W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 120V |
DC Collector Current | 30A |
Power Dissipation Pd | 200W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 120V, To-3 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TO 3 30 Amp Darlington Transistors NPN | Solid State Manufacturing MJ11016 | RS Americas |
Where can I find additional details, specifications and documents for a MJ11016?
Additional datasheets, footprints and schematics for MJ11016 are listed on our Part Details page. You can also find images and similar parts to MJ11016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11016 fall under?
The MJ11016 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11016 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11016 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11016 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11016 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MJ11016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11016 often in real-time on the comparison pages.
What if I can't find stock of MJ11016?
You can fill out our help required form which you can use to request a quote for MJ11016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.