Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 48V |
Input Voltage DC Max | 60V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | DC/DC Converter |
For Use With | Process Control Equipment & Industrial Applications |
Output Current Max | 1A |
Output Voltage Nom. | 24V |
Where can I find additional details, specifications and documents for a MINI-PS-48-60DC/24DC/1?
Additional datasheets, footprints and schematics for MINI-PS-48-60DC/24DC/1 are listed on our Part Details page. You can also find images and similar parts to MINI-PS-48-60DC/24DC/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-PS-48-60DC/24DC/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-PS-48-60DC/24DC/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-PS-48-60DC/24DC/1 fall under?
The MINI-PS-48-60DC/24DC/1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MINI-PS-48-60DC/24DC/1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-PS-48-60DC/24DC/1 you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-PS-48-60DC/24DC/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-PS-48-60DC/24DC/1 have stock available?
There is no stock from authorised distributors for MINI-PS-48-60DC/24DC/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-PS-48-60DC/24DC/1 often in real-time on the comparison pages.
What if I can't find stock of MINI-PS-48-60DC/24DC/1?
You can fill out our help required form which you can use to request a quote for MINI-PS-48-60DC/24DC/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.