Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Signal Conditioner Input | Potentiometer |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | 0.2% |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 30VDC |
Power Consumption | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.2% |
Approval Bodies | ATEX |
External Depth | 102.5mm |
External Length / Height | 93.1mm |
External Width | 6.2mm |
Input Voltage Max | 30VDC |
Input Voltage Min | 19.2VDC |
Isolation Input | Isolated |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Supply Voltage Range | 19.2V DC to 30V DC |
Termination Type | Screw |
Where can I find additional details, specifications and documents for a MINI MCR-SL-R-UI?
Additional datasheets, footprints and schematics for MINI MCR-SL-R-UI are listed on our Part Details page. You can also find images and similar parts to MINI MCR-SL-R-UI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI MCR-SL-R-UI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI MCR-SL-R-UI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI MCR-SL-R-UI fall under?
The MINI MCR-SL-R-UI is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to MINI MCR-SL-R-UI when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI MCR-SL-R-UI you can contact the distributor directly for product support, shipping queries etc.
Is the MINI MCR-SL-R-UI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI MCR-SL-R-UI have stock available?
There is no stock from authorised distributors for MINI MCR-SL-R-UI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI MCR-SL-R-UI often in real-time on the comparison pages.
What if I can't find stock of MINI MCR-SL-R-UI?
You can fill out our help required form which you can use to request a quote for MINI MCR-SL-R-UI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.