Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.19
|
127
in stock
|
Buy Now | |
RS Americas
from US$8.99
|
160
in stock
|
Buy Now | |
element14
from US$10.86
|
127
in stock
|
Buy Now | |
Farnell
from US$6.94
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.51
|
3
in stock
|
Buy Now | |
RS
from US$8.09
|
-
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
TTI Europe
from US$8.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Particle Count Max | 10ppm |
---|---|
Accuracy % | - |
Sampling Method | - |
Product Range | - |
Sensor, Single channel metal Oxide sensor for Oxidizing gases gases ppb to ppm | Amphenol SGX Sensortech MICS-2714 | RS Americas |
Robust Mems Gas Sensor, H2/No2, 1000Ppm Rohs Compliant: Yes |Amphenol Sgx Sensortech MICS_2714 | Newark Electronics |
ROBUST MEMS GAS SENSOR, H2/NO2, 1000PPM | element14 |
Sensor: gas | Transfer Multisort Elektronik |
MEMS Sensor Nitrogen Dioxide 0.05ppm to 10ppm 10-Pin SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a MICS"2714?
Additional datasheets, footprints and schematics for MICS"2714 are listed on our Part Details page. You can also find images and similar parts to MICS"2714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICS"2714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICS"2714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICS"2714 fall under?
The MICS"2714 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to MICS"2714 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICS"2714 you can contact the distributor directly for product support, shipping queries etc.
Is the MICS"2714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICS"2714 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MICS"2714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICS"2714 often in real-time on the comparison pages.
What if I can't find stock of MICS"2714?
You can fill out our help required form which you can use to request a quote for MICS"2714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.