Status: | Unknown |
---|---|
Series: | PolySwitch microSMD Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,241
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,241
in stock
|
Buy Now | |
element14
from US$0.25
|
3,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,588
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch microSMD Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | ELV Compliant UL Recognised |
Carrying Current Max | 40A |
External Depth | 2.8mm |
External Length / Height | 1.22mm |
External Width | 3.43mm |
Height | 1.22mm |
Holding Current Max Ih | 1.5A |
Initial Resistance Max | 0.11ohm |
Initial Resistance Min | 0.04ohm |
Interrupt Current Max | 40A |
Operating Voltage | 6V |
PTC Fuse Case Style | 1210 [3225 Metric] |
Tab Width | 0.25mm |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
Trip Time | 1s |
PTC Resettable Fuse 40A 6VDC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch microSMD Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch microSMD Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD | element14 |
MICROSMDF Series 1210 6 V 1.5 A SMT PolySwitch Resettable PTC Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a MICROSMD150F-2?
Additional datasheets, footprints and schematics for MICROSMD150F-2 are listed on our Part Details page. You can also find images and similar parts to MICROSMD150F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSMD150F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSMD150F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSMD150F-2 fall under?
The MICROSMD150F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MICROSMD150F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSMD150F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSMD150F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSMD150F-2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MICROSMD150F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSMD150F-2 often in real-time on the comparison pages.
What if I can't find stock of MICROSMD150F-2?
You can fill out our help required form which you can use to request a quote for MICROSMD150F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.