Status: | Unknown |
---|---|
Series: | PolySwitch microSMD Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
27,540
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
352,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
148,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
54,764
in stock
|
Buy Now | |
Farnell
from US$0.21
|
54,764
in stock
|
Buy Now | |
element14
from US$0.21
|
54,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
30,339
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
23,053
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
3,695
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch microSMD Series |
Holding Current | 100mA |
Tripping Current | 250mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
MICROSMDF Series 1210 30 V 0.01 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Ptc Resettable Fuse, 30Vdc, 1210 | Newark Electronics |
PTC RESETTABLE FUSE, 30VDC, 1210 | Farnell |
Micro SMD polyswitch fuse,100mA | RS |
Littelfuse Resettable SMD Fuse 30V 250mA | Distrelec |
Where can I find additional details, specifications and documents for a MICROSMD010F-2?
Additional datasheets, footprints and schematics for MICROSMD010F-2 are listed on our Part Details page. You can also find images and similar parts to MICROSMD010F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSMD010F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSMD010F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSMD010F-2 fall under?
The MICROSMD010F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MICROSMD010F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSMD010F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSMD010F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSMD010F-2 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for MICROSMD010F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSMD010F-2 often in real-time on the comparison pages.
What if I can't find stock of MICROSMD010F-2?
You can fill out our help required form which you can use to request a quote for MICROSMD010F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.