Status: | Unknown |
---|---|
Series: | PolySwitch microSMD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
2,930
units
|
Buy Now |
![]() |
Future Electronics |
856,000
units
|
Buy Now |
![]() |
TTI Europe |
852,000
units
|
Buy Now |
![]() |
Newark Electronics |
49,321
units
|
Buy Now |
![]() |
element14 |
45,673
units
|
Buy Now |
![]() |
Farnell |
45,673
units
|
Buy Now |
![]() |
Arrow Electronics |
44,000
units
|
Buy Now |
![]() |
CoreStaff |
2,800
units
|
Buy Now |
![]() |
Chip One Stop |
2,281
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch microSMD Series |
Holding Current | 50mA |
Tripping Current | 150mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
MICROSMDF Series 1210 30 V 0.05 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
30 V .05A-HD 10A MAX | TTI Europe |
Fuse, Ptc Reset, 30V, 50Ma, 1210, Full Reel | Newark Electronics |
FUSE, PTC RESET, 30V, 50mA, 1210 | element14 |
FUSE, RESETTABLE PTC, 30VDC, 0.05A, SMD | Farnell |
Littelfuse Resettable SMD Fuse 30V 150mA | Distrelec |
.05A 30V 10A IMAX | Mouser Electronics |
Where can I find additional details, specifications and documents for a MICROSMD005F-2?
Additional datasheets, footprints and schematics for MICROSMD005F-2 are listed on our Part Details page. You can also find images and similar parts to MICROSMD005F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSMD005F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSMD005F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSMD005F-2 fall under?
The MICROSMD005F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MICROSMD005F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSMD005F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSMD005F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSMD005F-2 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for MICROSMD005F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSMD005F-2 often in real-time on the comparison pages.
What if I can't find stock of MICROSMD005F-2?
You can fill out our help required form which you can use to request a quote for MICROSMD005F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.