Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
30
in stock
|
Buy Now | |
Microchip Technology
from US$1.85
|
4,698
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
66
in stock
|
Buy Now | |
element14
from US$2.17
|
66
in stock
|
Buy Now | |
Farnell
from US$2.17
|
66
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
Richardson RFPD
from US$2.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-110dBm sensitivity at 1kbps with 0.1% BER |
Supports bit rates up to 20kbps at 433.92MHz |
25dB image-reject mixer |
No IF filter required |
60dB analog RSSI output range |
3.0V to 3.6V supply voltage range |
4.3mA supply current at 315MHz |
6.0mA supply current at 434MHz |
0.1µA supply current in shutdown mode |
Data output squelch until valid bits detected |
16-pin QSOP package (4.9mm x 6.0mm) |
-40°C to +105°C temperature range |
3kV HBM ESD Rating |
Type | ASK/OOK Receiver |
---|---|
Power Output (dBm) | 10.00 |
Pin Count | 16 |
Packages | QSOP |
RF Receiver | True |
Operating Temperature | -40C to +105C |
RF Data Rate (Kbps) | 20 |
Frequency Range | 300MHz-450MHz |
Input Sensitivity (dBm) | -110.00 |
Rx Power Consumption (mA) | 4.30 |
Standby Current (µA) | 0.10 |
Temperature Range | -40C to +105C |
IC: RF receiver | Transfer Multisort Elektronik |
Rf Receiver, Ask/Ook, Qsop-16 | Newark Electronics |
RF RECEIVER, ASK/OOK, QSOP-16 | element14 |
300-450MHz ASK/OOK Receiver 3.3V QSOP16 | RS |
MICRF220 Series 20 kbps 4.3 mA ASK/OOK Receiver with RSSI and Squelch - QSOP-16 | Future Electronics |
RF Transceiver ASK/OOK 3.3V 16-Pin QSOP Tube | Avnet America |
Receiver, 300MHz to 450MHz, 3.0V to 3.6V, 6mA, RSSI and squelch, 3V to 3.6V | Microchip Technology Inc. MICRF220AYQS | RS Americas |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF220AYQS?
Additional datasheets, footprints and schematics for MICRF220AYQS are listed on our Part Details page. You can also find images and similar parts to MICRF220AYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF220AYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF220AYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF220AYQS fall under?
The MICRF220AYQS is listed under MICRF220.
Can I view similar or alternative parts?
You can view similar parts to MICRF220AYQS when available in the MICRF220 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF220AYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF220AYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF220AYQS have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MICRF220AYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF220AYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF220AYQS?
You can fill out our help required form which you can use to request a quote for MICRF220AYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.