Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
-110dBm sensitivity at 1kbps with 0.1% BER |
Auto-polling mode with bit checking |
Supports bit rates up to 20kbps at 433.92MHz |
25dB image-reject mixer |
No IF filter required |
60dB analog RSSI output range |
3.0V to 3.6V supply voltage range |
4.3mA supply current at 315MHz |
6.0mA supply current at 434MHz |
13µA supply current in sleep mode |
0.1µA supply current in shutdown mode |
16-pin QSOP package (4.9mm x 6.0mm) |
-40°C to +105°C temperature range |
3kV HBM ESD Rating |
Type | ASK/OOK Receiver |
---|---|
Power Output (dBm) | 10.00 |
Pin Count | 16 |
Packages | QSOP |
RF Receiver | True |
Operating Temperature | -40C to +105C |
RF Data Rate (Kbps) | 20 |
Frequency Range | 300MHz-450MHz |
Input Sensitivity (dBm) | -110.00 |
Rx Power Consumption (mA) | 4.30 |
Standby Current (µA) | 0.10 |
Temperature Range | -40C to +105C |
MICRF219A Series 300 to 450 MHz 20 kbps Superheterodyne Image-Reject RF Receiver | Future Electronics |
300Mhz To 450Mhz, 3.0V To 3.6V, 6Ma, | Newark Electronics |
RF Receiver ASK/OOK 3V to 3.6V 16-Pin QSOP T/R | Avnet America |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF219AAYQS-TR?
Additional datasheets, footprints and schematics for MICRF219AAYQS-TR are listed on our Part Details page. You can also find images and similar parts to MICRF219AAYQS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF219AAYQS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF219AAYQS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF219AAYQS-TR fall under?
The MICRF219AAYQS-TR is listed under MICRF219A.
Can I view similar or alternative parts?
You can view similar parts to MICRF219AAYQS-TR when available in the MICRF219A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF219AAYQS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF219AAYQS-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF219AAYQS-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for MICRF219AAYQS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF219AAYQS-TR often in real-time on the comparison pages.
What if I can't find stock of MICRF219AAYQS-TR?
You can fill out our help required form which you can use to request a quote for MICRF219AAYQS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.