Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.85
|
7,042
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
-
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Richardson RFPD
from US$2.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-110dBm sensitivity at 1kbps with 0.1% BER |
Auto-polling mode with bit checking |
Supports bit rates up to 20kbps at 433.92MHz |
25dB image-reject mixer |
No IF filter required |
60dB analog RSSI output range |
3.0V to 3.6V supply voltage range |
4.3mA supply current at 315MHz |
6.0mA supply current at 434MHz |
13µA supply current in sleep mode |
0.1µA supply current in shutdown mode |
16-pin QSOP package (4.9mm x 6.0mm) |
-40°C to +105°C temperature range |
3kV HBM ESD Rating |
Type | ASK/OOK Receiver |
---|---|
Power Output (dBm) | 10.00 |
Pin Count | 16 |
Packages | QSOP |
RF Receiver | True |
Operating Temperature | -40C to +105C |
RF Data Rate (Kbps) | 20 |
Frequency Range | 300MHz-450MHz |
Input Sensitivity (dBm) | -110.00 |
Rx Power Consumption (mA) | 4.30 |
Standby Current (µA) | 0.10 |
Temperature Range | -40C to +105C |
IC: RF receiver | Transfer Multisort Elektronik |
300Mhz To 450Mhz, 3.0V To 3.6V, 6Ma, | Newark Electronics |
MICRF219 Series 20 kbps 6mA ASK/OOK Receiver with Auto-Poll/RSSI/Squelch QSOP-16 | Future Electronics |
MCCMICRF219AAYQS | Avnet America |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
RF RECEIVER, 300-450MHZ, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MICRF219AAYQS?
Additional datasheets, footprints and schematics for MICRF219AAYQS are listed on our Part Details page. You can also find images and similar parts to MICRF219AAYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF219AAYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF219AAYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF219AAYQS fall under?
The MICRF219AAYQS is listed under MICRF219A.
Can I view similar or alternative parts?
You can view similar parts to MICRF219AAYQS when available in the MICRF219A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF219AAYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF219AAYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF219AAYQS have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MICRF219AAYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF219AAYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF219AAYQS?
You can fill out our help required form which you can use to request a quote for MICRF219AAYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.