Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.43
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
element14
from US$2.63
|
-
|
Buy Now | |
Richardson RFPD
from US$3.04
|
-
|
Buy Now |
Temperature Range | -40C to +85C |
---|
(Not Recommended For New Designs)300Mhz To 450Mhz, 3.0V To 3.6V, | Newark Electronics |
MICRF218 Series 10 kbps 5.5 mA Surface Mount Wide Bandwidth ASK Receiver QSOP-16 | Future Electronics |
RF Receiver ASK/OOK 3V to 3.6V 16-Pin QSOP | Avnet America |
RECEIVER, 3.3V, 300~450MHZ, 16QSOP | element14 |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF218AYQS?
Additional datasheets, footprints and schematics for MICRF218AYQS are listed on our Part Details page. You can also find images and similar parts to MICRF218AYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF218AYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF218AYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF218AYQS fall under?
The MICRF218AYQS is listed under MICRF218.
Can I view similar or alternative parts?
You can view similar parts to MICRF218AYQS when available in the MICRF218 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF218AYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF218AYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF218AYQS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MICRF218AYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF218AYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF218AYQS?
You can fill out our help required form which you can use to request a quote for MICRF218AYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.