MICRF211AYQS-TR MICRF211A by Microchip Technology

380MHz to 450MHz, 3.0V to 3.6V, 6mA, 10kbps, ASK Receiver with RSSI and Shutdown

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Not recommended for new designs.   The pin and function compatible MICRF220 supersedes this device.                                                                                                                                                                                                                                                                                                                                                                                  

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Newark
Newark
from US$2.73
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.32
664,202
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.01
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Temperature Range -40C to +105C

Alternative Descriptions

(Not Recommended For New Designs)380Mhz To 450Mhz, 3.0V To 3.6V, 6Ma, 10Kbps, Ask Receiver With Rssi And Shutdown 16 Qsop 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MICRF211AYQS-TR | Newark Electronics
MICRF211 Series 10 kbps 6 mA SMt QwikRadio« 433.92 MHz Receiver - QSOP-16 | Future Electronics
Receiver OOK/ASK 3V 16-Pin QSOP T/R | Avnet America
MULTI-FUNCTION RECEIVER IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MICRF211AYQS-TR?

Additional datasheets, footprints and schematics for MICRF211AYQS-TR are listed on our Part Details page. You can also find images and similar parts to MICRF211AYQS-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MICRF211AYQS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF211AYQS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MICRF211AYQS-TR fall under?

The MICRF211AYQS-TR is listed under MICRF211A.

Can I view similar or alternative parts?

You can view similar parts to MICRF211AYQS-TR when available in the MICRF211A range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF211AYQS-TR you can contact the distributor directly for product support, shipping queries etc.

Is the MICRF211AYQS-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MICRF211AYQS-TR have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for MICRF211AYQS-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MICRF211AYQS-TR often in real-time on the comparison pages.

What if I can't find stock of MICRF211AYQS-TR?

You can fill out our help required form which you can use to request a quote for MICRF211AYQS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay