Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
4
in stock
|
Buy Now | |
Microchip Technology
from US$2.32
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
element14
from US$3.08
|
-
|
Buy Now | |
Richardson RFPD
from US$2.90
|
-
|
Buy Now | |
Farnell
from US$2.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Range | -40C to +105C |
---|
(Not Recommended for New Designs)380MHz | RS |
Ic, Receiver, 433.92Mhz, 3V, Qsop16 | Newark Electronics |
MICRF211 Series 10 kbps 6 mA SMt QwikRadio« 433.92 MHz Receiver - QSOP-16 | Future Electronics |
Receiver OOK/ASK 3V 16-Pin QSOP | Avnet America |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
IC, RECEIVER, 433.92MHZ, 3V, QSOP16 | Farnell |
Where can I find additional details, specifications and documents for a MICRF211AYQS?
Additional datasheets, footprints and schematics for MICRF211AYQS are listed on our Part Details page. You can also find images and similar parts to MICRF211AYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF211AYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF211AYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF211AYQS fall under?
The MICRF211AYQS is listed under MICRF211A.
Can I view similar or alternative parts?
You can view similar parts to MICRF211AYQS when available in the MICRF211A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF211AYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF211AYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF211AYQS have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MICRF211AYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF211AYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF211AYQS?
You can fill out our help required form which you can use to request a quote for MICRF211AYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.