Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Integrated Low-Power Sub-GHz RF Transmitter |
On-chip LDO |
Programmable frequency |
Single-Pin Crystal Oscillator with Integrated, Programmable Load Capacitor |
Wide Operating Voltage Range: 1.8V to 3.6V |
Industrial Temperature Range (-40°C to +85°C) |
Low Current Consumption: 0.2 μA in Sleep Mode, 11.7 mA in +10 dBm Transmit Mode |
Data Rate: up to 115.2 kbps NRZ, 57.6 kbps Manchester Encoded |
On-Off Keying (OOK) Modulation with Power Ramp-up Control |
Fast Turn-On and Turn-Off Times |
Small Footprint 6-Pin SOT-23 Package |
Type | Sub-GHz |
---|---|
Family | Sub-GHz Wireless RF Transmitter |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Power Output | 13 |
Pin Count | 6 |
RF Data Rate | 115.2 |
Frequency Range | 285-445MHz |
Tx Current Consumption | 11.70 mA at 10 dBm |
Sleep Mode Current Consumption | 0.2µA |
Antenna | None |
Package | SOT23 |
Temperature Range | -40C to +85C |
1.8V To 3.6V, 10Dbm Ook Transmitter 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MICRF114T-I/OT | Newark Electronics |
1.8V TO 3.6V 10DBM OOK TRANSMITTER | Avnet America |
RF TRANSMITTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF114T-I/OT?
Additional datasheets, footprints and schematics for MICRF114T-I/OT are listed on our Part Details page. You can also find images and similar parts to MICRF114T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF114T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF114T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF114T-I/OT fall under?
The MICRF114T-I/OT is listed under MICRF114.
Can I view similar or alternative parts?
You can view similar parts to MICRF114T-I/OT when available in the MICRF114 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF114T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF114T-I/OT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF114T-I/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for MICRF114T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF114T-I/OT often in real-time on the comparison pages.
What if I can't find stock of MICRF114T-I/OT?
You can fill out our help required form which you can use to request a quote for MICRF114T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.