Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.74
|
118,736
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
3,000
in stock
|
Buy Now | |
element14
from US$0.97
|
1,974
in stock
|
Buy Now | |
Farnell
from US$0.76
|
1,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Richardson RFPD
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK OOK |
Data Rate | 20Kbps |
Transmitting Current | 12.5A |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 10dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Fan Controllers Remote Power Switches Multimedia Remote Control Remote Sensor Data Links |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
300 to 450MHz ASK +10dBm, 1.8V to 3.6V Transmitter | Microchip Technology |
MICRF113 Series 300-450 MHz 10 dBm Data Rate ASK Transmitter IC - SOT-23-6 | Future Electronics |
ASK/OOK TRANSMITTER, 300-450MHZ, SOT-23 | element14 |
IC: transmitter RF | Transfer Multisort Elektronik |
300 to 450MHz ASK +10dBm, 1.8V to 3.6V T | RS |
300 To 450Mhz Ask +10Dbm, 1.8V To 3.6V Transmitter 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MICRF113YM6-TR | Newark Electronics |
RF Transceiver ASK Transmitter ASK 5V 6-Pin SOT-23 T/R | Avnet America |
RF TRANSMITTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF113YM6-TR?
Additional datasheets, footprints and schematics for MICRF113YM6-TR are listed on our Part Details page. You can also find images and similar parts to MICRF113YM6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF113YM6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF113YM6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF113YM6-TR fall under?
The MICRF113YM6-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MICRF113YM6-TR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF113YM6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF113YM6-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF113YM6-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MICRF113YM6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF113YM6-TR often in real-time on the comparison pages.
What if I can't find stock of MICRF113YM6-TR?
You can fill out our help required form which you can use to request a quote for MICRF113YM6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.