Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.15u00b5A in shutdown |
2.9mA fully operational (315MHz) |
290u00b5A in polled mode (10:1 duty-cycle) |
300MHz to 440MHz frequency range |
Automatic tuning, no manual adjustment |
Data-rate up to 2.0kbps (fixed-mode, Manchester encoding) |
Fast recovery from shutdown (1ms) |
Highly integrated with extremely low external part |
Low power consumption |
Shutdown input |
Very low RF re-radiation at the antenna |
Frequency Min | 300MHz |
---|---|
Frequency Max | 440MHz |
RF / IF Modulation | ASK OOK |
Sensitivity dBm | -102dBm |
Data Rate | 2Kbps |
Receiving Current | 2.9mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
RF Receiver Applications | Automotive Remote Keyless Entry Remote Controls Remote Fan & Light Control Garage Doors |
RF IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
(Not Recommended For New Designs)300-440Mhz High Sensitivity Receiver 16 Soic .150In Tube Rohs Compliant: Yes |Microchip MICRF009YM | Newark Electronics |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
RF RECEIVER, 300-440MHZ, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MICRF009YM?
Additional datasheets, footprints and schematics for MICRF009YM are listed on our Part Details page. You can also find images and similar parts to MICRF009YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF009YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF009YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF009YM fall under?
The MICRF009YM is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MICRF009YM when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF009YM you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF009YM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF009YM have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for MICRF009YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF009YM often in real-time on the comparison pages.
What if I can't find stock of MICRF009YM?
You can fill out our help required form which you can use to request a quote for MICRF009YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.