Status: | Active |
---|---|
Series: | MIC94165 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
13,405
in stock
|
Buy Now | |
RS
from US$0.43
|
-
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.5mm × 1mm 6-ball WLCSP package |
14.5mO R DSON |
1.7V to 5.5V input voltage range |
3A continuous operating current |
Reverse current flow blocking (no “body diode”) |
Internal level shift for CMOS/TTL control logic |
Ultra-low quiescent current |
Micropower shutdown current |
Soft-start: MIC94161/4/5 (2.7ms) |
Load discharge circuit: MIC94162/4 |
Ultra-fast turn-off time |
Junction operating temperature from -40°C to +125°C |
Product Type | Single High-Side Load Switches |
---|---|
Vin Min (V) | 1.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 3 |
RDS ON @5V (mO) | 14.5 |
Soft Start (µS) | 2700 |
Enable Logic | High True |
VEN (V) | 1.2 |
Reverse Current Blocking | Yes |
Oja (C/W) | 108 |
Pins | Packaging | 6 | WLCSP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0012 |
Shipping Weight (kg) | 0.0 |
Lead Count | 6 |
Package Type | WLCSP |
Soldering Composition | SAC405 |
Ultra-Low ON-Resistance, 3A High Side Load Switch Family with Reverse Blocking | Microchip Technology |
Ultra-Low ON-Resistance, 3A High Side Lo | RS |
Power Load Sw, High Side, -40 To 125Degc | Newark Electronics |
MIC94165 Series 5.5 V 3 A Surface Mount P-Channel High Side Load Switch -WLCSP-6 | Future Electronics |
Power Switch High Side 3A 6-Pin WLCSP T/R | Avnet America |
INTEGRATED LOAD SW, 5.5V, WLCSP-6 | element14 |
Where can I find additional details, specifications and documents for a MIC94165YCS-TR?
Additional datasheets, footprints and schematics for MIC94165YCS-TR are listed on our Part Details page. You can also find images and similar parts to MIC94165YCS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC94165YCS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC94165YCS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC94165YCS-TR fall under?
The MIC94165YCS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC94165YCS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC94165YCS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC94165YCS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC94165YCS-TR have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC94165YCS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC94165YCS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC94165YCS-TR?
You can fill out our help required form which you can use to request a quote for MIC94165YCS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.