Status: | Active |
---|---|
Series: | MIC94095 |
RoHS: | Compliant |
1.7V to 5.5V input voltage range |
1.2A continuous operating current |
130mO R DS(ON) |
Internal level shift for CMOS/TTL control logic |
Ultra low quiescent current |
Micro-power shutdown current |
Rapid turn-on: MIC94090/1 |
Soft-Start: MIC94092/3 (790µs), MIC94094/5 (120µs) |
Load discharge circuit: MIC94091/3/5 |
Industry standard SC-70-6 package |
Product Type | Single High-Side Load Switches |
---|---|
Vin Min (V) | 1.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 1.2 |
RDS ON @5V (mO) | 130 |
Soft Start (µS) | 120 |
Load Discharge(O) | 250 |
Enable Logic | High True |
VEN (V) | 1.25 |
Oja (C/W) | 240, 140 |
Pins | Packaging | 4 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.081758 |
Lead Count | 4 |
Package Type | UDFN |
Package Width or Size | 1.25x1.25mm |
Soldering Composition | NiPdAu |
High Side Load Switch 1.2A, 130M 4 Udfn 1.25X1.25Mm T/R Rohs Compliant: Yes |Microchip MIC94095YMT-TR | Newark Electronics |
MIC94090 Series 1 Channel 5.5V 1.2A Surface Mount High Side Load Switch - TMLF-4 | Future Electronics |
Power Switch Hi Side 4-Pin TMLF T/R | Avnet America |
High Side Load Switch 1.2A, 130m | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC94095YMT-TR?
Additional datasheets, footprints and schematics for MIC94095YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC94095YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC94095YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC94095YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC94095YMT-TR fall under?
The MIC94095YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC94095YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC94095YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC94095YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC94095YMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC94095YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC94095YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC94095YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC94095YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.