Status: | Active |
---|---|
Series: | MIC94081 |
RoHS: | Compliant |
The MIC94080/1/2/3/4/5 is a family of high-side load switches designed to operate from 1.7V to 5.5V input voltage. The load switch pass element is an internal 67mΩ RDSON P-Channel MOSFET which enables the device to support up to 2A of continuous current. Additionally
The MIC94080 and MIC94081 feature rapid turn on. The MIC94082 and MIC94083 provide a slew rate controlled soft-start turn-on of 850µs, while the MIC94084 and MIC94085 provide a slew rate controlled soft-start turn-on of 120µs. The soft-start feature is provided to prevent an in-rush current event from pulling down the input supply voltage.
The MIC94081, MIC94083, and MIC94085 feature an active load discharge circuit which switches in a 250Ω load when the switch is disabled to automatically discharge a capacitive load.
An active pull-down on the enable input keeps the MIC94080/1/2/3/4/5 in a default OFF state until the enable pin is pulled above 1.25V. Internal level shift circuitry allows low voltage logic signals to switch higher supply voltages. The enable voltage can be as high as 5.5V and is not limited by the input voltage.
The MIC94080/1/2/3/4/5 operating voltage range makes them ideal for Lithium ion and NiMH/NiCad/Alkaline battery powered systems, as well as non-battery powered applications. The devices provide low quiescent current and low shutdown current to maximize battery life.
1.7V to 5.5V input voltage range |
2A continuous operating current |
67mO RDSON |
Internal level shift for CMOS/TTL control logic |
Ultra low quiescent current |
Micro-power shutdown current |
Soft-Start: MIC94082/3 (800µs), MIC94084/5 (120µs) |
Load discharge circuit: MIC94081, MIC94083, MIC94085 |
Ultra fast turn off time |
Junction operating temperature from -40°C to +125°C |
Product Type | Single High-Side Load Switches |
---|---|
Vin Min (V) | 1.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 2 |
RDS ON @5V (mO) | 67 |
Load Discharge(O) | 250 |
Enable Logic | High True |
VEN (V) | 1.25 |
Oja (C/W) | 140 |
Pins | Packaging | 4 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0012 |
Shipping Weight (kg) | 0.023858 |
Lead Count | 4 |
Package Type | UDFN |
Package Width or Size | 0.85x0.85x0.6mm |
Soldering Composition | NiPdAu |
High-Side Load Switch, 1.5A, 67Mohm 4 Udfn 0.85X0.85X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC94081YFT-TR | Newark Electronics |
MIC94081 Series 1 Channel 5.5 V 2 A Surface Mount High Side Load Switch - MLF-4 | Future Electronics |
HIGH-SIDE LOAD SWITCH 1.5A 67MOHM | Avnet America |
High-side Load Switch, 1.5A, 67mOhm | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC94081YFT-TR?
Additional datasheets, footprints and schematics for MIC94081YFT-TR are listed on our Part Details page. You can also find images and similar parts to MIC94081YFT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC94081YFT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC94081YFT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC94081YFT-TR fall under?
The MIC94081YFT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC94081YFT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC94081YFT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC94081YFT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC94081YFT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MIC94081YFT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC94081YFT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC94081YFT-TR?
You can fill out our help required form which you can use to request a quote for MIC94081YFT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.