Status: | Active |
---|---|
Series: | MIC94052 |
RoHS: | Compliant |
The MIC94052/94053 are low on-resistance, 84mW(max) P-channel MOSFETs. They are housed in a Teenyâ„¢ SC-70-6 package.
Designed for high-side switch applications where space is critical, the MIC94052/3 exhibit a typical on-resistance of 70mΩ at 4.5V gate-to-source voltage. The devices operate down to 1.8V gate-to-source voltage. Their operating voltage range makes the MIC94052/3 ideal for Li Ion applications as well as other sub-5V load switch applications.
The MIC94053 is an option that includes an internal gate pull-up resistor. The pull-up resistor ensures that the P-channel MOSFET is OFF until actively pulled down. Integrating the pull-up resistor saves valuable board space and reduces component placement cost.
The MIC94052/3 have a junction temperature range of -40°C to +150°C.
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Future Electronics
from US$0.57
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,315
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
87
in stock
|
Buy Now | |
element14
from US$0.66
|
87
in stock
|
Buy Now | |
Farnell
from US$0.76
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Microchip Technology
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.8V to 5.5V input voltage range |
70mO at VGS = 4.5V (typ) |
2A continuous current |
VGS pull-up resistor (MIC94053) |
Teenyâ„¢ SC-70-6 package |
-40°C to +150°C junction temperature range |
Product Type | Single High-Side Load Switches |
---|---|
Vin Min (V) | 1.8 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 2 |
RDS ON @5V (mO) | 70 |
Enable Logic | Low True |
VEN (V) | 1.2 |
Oja (C/W) | 240 |
Pins | Packaging | 6 | SC70 |
Temp Range | -40C to +150C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0065 |
Shipping Weight (kg) | 0.036667 |
Lead Count | 6 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
MIC94052 Series 6 V 84 mOhm Surface Mount P-Channel Mosfet - SC-70-6 | Future Electronics |
Mosfet, P-Ch, -6V, -2A, Sc-70 | Newark Electronics |
MOSFET, P-CH, -6V, -2A, SC-70 | element14 |
1.8V-rated PFET | RS |
MOSFET P-Channel 84uOhm 6-lead SC-70 Pkg | Avnet America |
Where can I find additional details, specifications and documents for a MIC94052YC6-TR?
Additional datasheets, footprints and schematics for MIC94052YC6-TR are listed on our Part Details page. You can also find images and similar parts to MIC94052YC6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC94052YC6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC94052YC6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC94052YC6-TR fall under?
The MIC94052YC6-TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MIC94052YC6-TR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC94052YC6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC94052YC6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC94052YC6-TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC94052YC6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC94052YC6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC94052YC6-TR?
You can fill out our help required form which you can use to request a quote for MIC94052YC6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.