Status: | Active |
---|---|
Series: | MIC94041 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
2,423
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
52,966
in stock
|
Buy Now | |
RS
from US$0.68
|
4,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,423
in stock
|
Buy Now | |
element14
from US$0.80
|
2,423
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
28mO RDSON |
3A continuous operating current |
1.7V to 5.5V input voltage range |
Internal level shift for CMOS/TTL control logic |
Ultra low quiescent current |
Micro-power shutdown current |
Soft-Start: MIC94042, MIC94043 |
Load discharge circuit: MIC94041, MIC94043 |
Ultra fast turn off time |
Junction operating temperature from -40°C to +125°C |
Product Type | Single High-Side Load Switches |
---|---|
Vin Min (V) | 1.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 3 |
RDS ON @5V (mO) | 28 |
Load Discharge(O) | 250 |
Enable Logic | High True |
VEN (V) | 1.2 |
Pins | Packaging | 4 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0024 |
Shipping Weight (kg) | 0.70975 |
Lead Count | 4 |
Package Type | UDFN |
Package Width or Size | 1.2x1.2x0.6mm |
Soldering Composition | NiPDAu |
High-side Load Switch 3A, 28mohm | Microchip Technology |
Power Load Switch, 5.5V, Mlf-4 | Newark Electronics |
LOAD SWITCH, 1.7-5.5V, 3A, 4MLF | element14 |
HIGH-SIDE LOAD SWITCH 3A, 28MOHM | Future Electronics |
Power Switch Hi Side 3A 4-Pin MLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC94041YFL-TR?
Additional datasheets, footprints and schematics for MIC94041YFL-TR are listed on our Part Details page. You can also find images and similar parts to MIC94041YFL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC94041YFL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC94041YFL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC94041YFL-TR fall under?
The MIC94041YFL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC94041YFL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC94041YFL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC94041YFL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC94041YFL-TR have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC94041YFL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC94041YFL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC94041YFL-TR?
You can fill out our help required form which you can use to request a quote for MIC94041YFL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.