Status: | Active |
---|---|
Series: | MIC863 |
RoHS: | Compliant |
SOT23-8 packaging |
450kHz gain-bandwidth product |
800kHz, -3dB bandwidth |
4.2µA supply current/channel |
Rail-to-rail output |
Ground sensing at input (common mode to GND) |
Drives large capactive loads (0.02µF) |
Unity gain stable |
# Per Package | 2 |
---|---|
GBWP (kHz) | 450 |
VOS Max. (uV) | 6000 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 5.25 |
Iq Typical (µA) | 4.2 |
Iq Max (uA) | 8 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 60 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 10 |
PM (deg) | 63 |
Isc (mA) | 27 |
Slew Rate (V/µs) | 0.33 |
Pins | Packaging | 8 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC863 Data Sheet |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.0421 |
Lead Count | 8 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op-Amp, 450Khz, 0.35V/Us, Sot-23-8 | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, 450KHZ, 0.35V/US, SOT-23-8 | element14 |
Where can I find additional details, specifications and documents for a MIC863YM8-TR?
Additional datasheets, footprints and schematics for MIC863YM8-TR are listed on our Part Details page. You can also find images and similar parts to MIC863YM8-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC863YM8-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC863YM8-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC863YM8-TR fall under?
The MIC863YM8-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC863YM8-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC863YM8-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC863YM8-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC863YM8-TR have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MIC863YM8-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC863YM8-TR often in real-time on the comparison pages.
What if I can't find stock of MIC863YM8-TR?
You can fill out our help required form which you can use to request a quote for MIC863YM8-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.