Status: | Active |
---|---|
Series: | MIC8114 |
RoHS: | Compliant |
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems.
The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low.
The MIC8114 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 790ms after VCC has risen above the designated reset threshold level. The MIC1814 comes in a 4-pin SOT-143 package.
Prices starting from US$0.23
Precision voltage monitor for 3.3V power supplies |
Specifically tailored to the AMD Elan SC400/410 |
/RESET remains valid with VCC as low as 1V |
5µA typical supply current |
790ms minimum reset pulse width |
Manual reset input |
Available in 4-Pin SOT-143 Package |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.0 - 5.5 |
Nominal Reset Voltage (V) | 3.08 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 790 |
Typical Supply Current (µA) | 5 |
Pins | Packaging | 4 | SOT-143 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.011 |
Shipping Weight (kg) | 0.036 |
Lead Count | 4 |
Package Type | SOT-143 |
Soldering Composition | NiPdAu |
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 3.0 | Microchip Technology |
Microprocessor Reset Circuit With Manual Reset, Push-Pull Active-Low Output, 3.0 4 Sot-143 - T/R Rohs Compliant: Yes |Microchip MIC8114TUY-TR | Newark Electronics |
MIC8114 Series 3.08V 790ms Surface Mount Microprocessor Reset Circuit SOT-143-4 | Future Electronics |
MICROPROCESSOR RESET CIRCUIT WITH MANUAL RESET, PUSH-PULL AC | Avnet America |
RESET, ACTIVE LOW, 3.08V, 1.2S, 4SOT143 | Farnell |
Where can I find additional details, specifications and documents for a MIC8114TUY-TR?
Additional datasheets, footprints and schematics for MIC8114TUY-TR are listed on our Part Details page. You can also find images and similar parts to MIC8114TUY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC8114TUY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC8114TUY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC8114TUY-TR fall under?
The MIC8114TUY-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC8114TUY-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC8114TUY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC8114TUY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC8114TUY-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC8114TUY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC8114TUY-TR often in real-time on the comparison pages.
What if I can't find stock of MIC8114TUY-TR?
You can fill out our help required form which you can use to request a quote for MIC8114TUY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.