MIC74YQS MIC74 by Microchip Technology

2-Wire Serial I/O Expander & Fan Controller

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MIC74 is a fully programmable serial-to-parallel I/O expander compatible with the SMBusâ„¢ (system management bus) protocol. It acts as a "slave" on the bus, providing eight independent I/O lines. Each I/O bit can be individually programmed as an input or output. If programmed as an output; each I/O bit can be programmed as an open-drain or complementary push-pull output. If desired, the four most significant I/O bits can be programmed to implement fan speed control. An internal clock generator and state machine eliminate the overhead generally associated with "bit-banging" fan speed control. Programming the device and reading/writing the I/O bits is accomplished using seven internal registers. All registers can be read by the host. Output bits are capable of directly driving high-current loads such as LEDs. A separate interrupt output can notify the host of state changes on the input bits without requiring the MIC74 to perform a transaction on the serial bus or be polled by the host. Three address selection inputs are provided, allowing up to eight devices to share the same bus and provide a total of 64 bits of I/O. The MIC74 is available in an ultra-small-footprint 16-pin QSOP. Low quiescent current, small footprint, and low package height make the MIC74 ideal for portable and desktop applications.

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for element14
element14
from US$2.21
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Temperature Range -40C to +85C

Alternative Descriptions

I/O EXPANDER & FAN CTRL, 8BIT, QSOP-16 | Farnell
2-Wire Serial I/O Expander & Fan Controller 16 Qsop 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC74YQS | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MIC74YQS?

Additional datasheets, footprints and schematics for MIC74YQS are listed on our Part Details page. You can also find images and similar parts to MIC74YQS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MIC74YQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC74YQS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MIC74YQS fall under?

The MIC74YQS is listed under MIC74.

Can I view similar or alternative parts?

You can view similar parts to MIC74YQS when available in the MIC74 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MIC74YQS you can contact the distributor directly for product support, shipping queries etc.

Is the MIC74YQS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MIC74YQS have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MIC74YQS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MIC74YQS often in real-time on the comparison pages.

What if I can't find stock of MIC74YQS?

You can fill out our help required form which you can use to request a quote for MIC74YQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay