Status: | Active |
---|---|
Series: | MIC7300 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,975
in stock
|
Buy Now | |
Microchip Technology
from US$0.29
|
150,503
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
20,956
in stock
|
Buy Now | |
element14
from US$0.38
|
20,956
in stock
|
Buy Now | |
Farnell
from US$0.38
|
20,956
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small footprint SOT-23-5 and power MSOP-8 packages |
>80mA peak output sink and source with 5V supply |
Drives large capacitive loads (6000pF with 10V supply) |
Guaranteed 2.2V, 3V, 5V, and 10V performance |
500kHz gain-bandwidth product |
0.01% total harmonic distortion at 1kHz (10V, 2kO) |
1mA typical power supply current at 5V |
# Per Package | 1 |
---|---|
GBWP (kHz) | 400 |
VOS Max. (uV) | 9000 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 10 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 2800 |
Input Voltage Noise Density (nV/rt(Hz)) | 37 |
PSRR Min (dB) | 55 |
CMRR Min (dB) | 55 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 0.5 |
PM (deg) | 40 |
Isc (mA) | 115 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC7300 Data Sheet |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
2.2V, IttyBitty, Op-Amp with High Drive Capability | Microchip Technology |
Operational Amplifier, 550 Khz, 1, 0.5 V/ S, 2.2V To 10V, Sot-23, 5 Rohs Compliant: Yes |Microchip MIC7300YM5-TR | Newark Electronics |
OP AMP, RR, 10V, 500KHZ, 0.5V/US, 5SOT23 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R I/O 10V | RS |
MIC7300 Series 10 V 370 kHz Rail-to-Rail Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single High-Output Drive R-R I/O 10V 5-Pin SOT-23 T/R | Avnet America |
Amplifier, 2.2V, high-output drive rail-to-rail, 500kHZ gain-bandwith | Microchip Technology Inc. MIC7300YM5-TR | RS Americas |
Microchip Operational Amplifier CMOS 550kHz SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a MIC7300YM5-TR?
Additional datasheets, footprints and schematics for MIC7300YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC7300YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC7300YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC7300YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC7300YM5-TR fall under?
The MIC7300YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC7300YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC7300YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC7300YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC7300YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MIC7300YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC7300YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC7300YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC7300YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.