Status: | Active |
---|---|
Series: | MIC7211 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
1,609
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,609
in stock
|
Buy Now | |
element14
from US$0.52
|
1,609
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Microchip Technology
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small footprint SOT-23-5 package |
Guaranteed performance at 2.2V, 2.7V, 5V, and 10V |
7µA typical supply current at 5V |
<5µs response time at 5V |
Push-pull output (MIC7211) |
Open-drain output (MIC7221) |
Input voltage range may exceed supply voltage by 0.3V |
>100mA typical sink or source |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 4000 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 10 |
Iq Typical (µA) | 5 |
Iq Max (µA) | 12 |
Vos Max. (µV) | 10000 |
Operating Temperature Range (°C) | -40 to 85 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Comparator, Sot-23-5, -40 To 85Deg C | Newark Electronics |
COMPARATOR, SOT-23-5, -40 TO 85DEG C | element14 |
MIC7211 Series Single 10 V 0.5 pA IttyBittyÔ Rail-to-Rail Comparator - SOT-23-5 | Future Electronics |
MICRO-POWER 1.8V ITTYBITTY, COMPARATOR (PUSH-PULL OUTPUT) | Avnet America |
Micro-Power 1.8V IttyBitty, Comparator (Push-Pull Output) | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC7211YM5-TR?
Additional datasheets, footprints and schematics for MIC7211YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC7211YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC7211YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC7211YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC7211YM5-TR fall under?
The MIC7211YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC7211YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC7211YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC7211YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC7211YM5-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MIC7211YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC7211YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC7211YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC7211YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.