Status: | Active |
---|---|
Series: | MIC69303 |
RoHS: | Compliant |
The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.
The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V.
The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors.
Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.
The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C.
Prices starting from US$1.12
Input voltage range: VIN: 1.65V to 5.5V |
Maximum dropout (VIN - VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.5V |
Stable with 10µF ceramic output capacitor |
Excellent line and load regulation |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Error flag output |
5-Pin TO-263 |
5-Pin S-Pak package |
ePad SOIC-8 package |
-40°C to +125°C junction temperature range |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 1.65 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 275 |
IGND Typ (µA) | 1200 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 12 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0421 |
Shipping Weight (kg) | 0.147204 |
Lead Count | 12 |
Package Type | VDFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | NiPdAu |
3A, Low VIN, Single Supply LDO | Microchip Technology |
3A, Low Vin, Single Supply Ldo 12 Vdfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC69303YML-TR | Newark Electronics |
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-MLFÔ (4x4) | Future Electronics |
3A LOW VIN SINGLE SUPPLY LDO | Avnet America |
LDO, ADJ, 12MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC69303YML-TR?
Additional datasheets, footprints and schematics for MIC69303YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC69303YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC69303YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC69303YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC69303YML-TR fall under?
The MIC69303YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC69303YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC69303YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC69303YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC69303YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC69303YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC69303YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC69303YML-TR?
You can fill out our help required form which you can use to request a quote for MIC69303YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.