Status: | Active |
---|---|
Series: | MIC68400 |
RoHS: | Compliant |
The MIC68400 is a high peak current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The MIC68400 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking.
The MIC68400 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC68400 incorporates a delay pin (Delay) for control of power on reset (POR) output at turn-on and power-down delay at turn-off. In addition there is a ramp control (RC) pin for either tracking applications or output voltage slew rate adjustment at turn-on and turn-off. This is important in applications where the load is highly capacitive and in-rush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up.
Multiple MIC68400s can be daisy-chained in two modes. In tracking mode the output voltage of the Master drives the RC pin of a Slave so that the Slave tracks the main regulator during turn-on and turn-off. In sequencing mode the POR of the Master drives the enable (EN) of the Slave so that it turns on after the Master and turns off before (or after) the Master. This behavior is critical for power-up and power-down control in multi-output power supplies. The MIC68400 is fully protected offering both thermal, current limit protection, and reverse current protection. The MIC68400 has a junction temperature range of -40°C to +125°C and is available in fixed as well as an adjustable option.
Stable with 10µF ceramic capacitor |
Input voltage range: 1.65V to 5.5V |
0.5V reference |
±2.0% output tolerance over temperature |
4A maximum output current - peak start up |
3A continuous operating current |
Tracking on turn-on and turn-off with pin strapping |
Timing controlled sequencing on/off |
Programmable Ramp Controlâ„¢ for in-rush current limiting and slew rate control of the output voltage during Turn-On and Turn-Off |
Power-on reset (POR) supervisor with programmable delay time |
Single Master can control multiple Slave regulators with tracking output voltages |
Maximum dropout (VIN - VOUT) of 500mV over temperature at 3A output current |
Fixed and adjustable output voltages |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 4000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 4000 |
VIN Min (V) | 1.65 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8, Adj |
Voltage Drop Typ (mV) | 360 |
IGND Typ (µA) | 1200 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 50 |
Soft Start Pin | Yes |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0409 |
Shipping Weight (kg) | 0.8202 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | NiPdAu |
4A Ldo With Ramp Control And Tracking 16 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC68400-1.2YML-TR | Newark Electronics |
4A LDO WITH RAMP CONTROL AND TRACKING | Future Electronics |
LDO Regulator Pos 1.2V 4A 16-Pin VQFN T/R | Avnet America |
4A LDO with Ramp Control and Tracking | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC68400-1.2YML-TR?
Additional datasheets, footprints and schematics for MIC68400-1.2YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC68400-1.2YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC68400-1.2YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC68400-1.2YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC68400-1.2YML-TR fall under?
The MIC68400-1.2YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC68400-1.2YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC68400-1.2YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC68400-1.2YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC68400-1.2YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC68400-1.2YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC68400-1.2YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC68400-1.2YML-TR?
You can fill out our help required form which you can use to request a quote for MIC68400-1.2YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.