Status: | Active |
---|---|
Series: | MIC6315 |
RoHS: | Compliant |
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems.
The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V, or 5V powered systems.
The MIC6315 has an active low, open-drain /RESET output. The reset output is guaranteed to remain asserted for a minimum of either 20ms, 140ms, or 1100ms after VCC has risen above the designed reset threshold level. The MIC6315 is available in a 4-pin SOT-143 package.
Precision voltage monitor for 3V, 3.3V, or 5V power supplies |
/RESET remains valid with VCC as low as 1V |
5µA supply current |
20ms, 140ms, or 1100ms minimum reset pulse widths available |
Manual reset input |
Available in 4-pin SOT-143 package |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | Yes |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 2.63, 2.93, 3.00, 3.08, 4.00, 4.10, 4.38, 4.63 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Supply Current (µA) | 5 |
Pins | Packaging | 4 | SOT-143 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.011 |
Shipping Weight (kg) | 0.036 |
Lead Count | 4 |
Package Type | SOT-143 |
Soldering Composition | NiPdAu |
Reset Generator, Active Low, 3.00V Vth, Manual Reset 4 Sot-143 - T/R Rohs Compliant: Yes |Microchip MIC6315-30D2UY-TR | Newark Electronics |
MIC6315 Series 3 V 20 ms Surface Mount Open-Drain â•¡P Reset Circuit -SOT-143-4 | Future Electronics |
Processor Supervisor 3.025V 3V/3.3V/5V 4-Pin SOT-143 T/R | Avnet America |
Reset Generator, Active Low, 3.00V VTH, Manual Reset | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC6315-30D2UY-TR?
Additional datasheets, footprints and schematics for MIC6315-30D2UY-TR are listed on our Part Details page. You can also find images and similar parts to MIC6315-30D2UY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC6315-30D2UY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC6315-30D2UY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC6315-30D2UY-TR fall under?
The MIC6315-30D2UY-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC6315-30D2UY-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC6315-30D2UY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC6315-30D2UY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC6315-30D2UY-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MIC6315-30D2UY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC6315-30D2UY-TR often in real-time on the comparison pages.
What if I can't find stock of MIC6315-30D2UY-TR?
You can fill out our help required form which you can use to request a quote for MIC6315-30D2UY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.