Status: | Active |
---|---|
Series: | MIC6211 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,472
in stock
|
Buy Now | |
element14
from US$0.44
|
13,472
in stock
|
Buy Now | |
Farnell
from US$0.40
|
13,472
in stock
|
Buy Now | |
Microchip Technology
from US$0.32
|
11,929
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,604
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V to 32V operation |
Small footprint package |
Unity gain stable |
2.5 MHz unity gain bandwidth |
6V/µs typical slew rate |
Short circuit protected |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2500 |
VOS Max. (uV) | 7000 |
Supply Voltage Min. (V) | 4.0 |
Supply Voltage Max. (V) | 32 |
Iq Typical (µA) | 1200 |
Iq Max (uA) | 1800 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 65 |
CMRR Min (dB) | 45 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 50000 |
PM (deg) | 0 |
Isc (mA) | 40 |
Slew Rate (V/µs) | 6 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC6211 - Operational Amplifier |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Op Amp, Single/Dual Supply, 6211Ym5 | Newark Electronics |
OP AMP, SINGLE/DUAL SUPPLY, 6211YM5 | element14 |
General Purpose IttyBitty Op Amp | Microchip Technology |
MIC6211 Series 32 V 2.5 MHz SMT IttyBittyÔ Operational Amplifier - SOT-23-5 | Future Electronics |
Microchip Operational Amplifier 7mV 2.5MHz SOT-23 | Distrelec |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, 1 Channel, 2.5 MHz, 6 V/us, 4 V to 32 V, ±2.5V to ±15V, 5 Pins, SOT-23 | Avnet America |
Operational Amplifier, 1 Channel, 2.5 MHz, 6 V/us, 4 V to 32 V, �2.5V to �15V, 5 Pins, SOT-23 | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC6211YM5-TR?
Additional datasheets, footprints and schematics for MIC6211YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC6211YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC6211YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC6211YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC6211YM5-TR fall under?
The MIC6211YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC6211YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC6211YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC6211YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC6211YM5-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MIC6211YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC6211YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC6211YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC6211YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.