Status: | Active |
---|---|
Series: | MIC61150 |
RoHS: | Compliant |
MIC61150 is a 1.5A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 200mV over the entire operating temperature range.
The MIC61150 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option.
The MIC61150 is stable with a 22µF low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting and logic enable. The MIC61150 has an operating junction temperature range of -40°C to +125°C.
Single VIN rail: 1.1V to 3.6V |
Output voltage accuracy: ±2.5% over temperature |
Typical dropout of 75mV at room temperature |
Maximum dropout of 200mV at full load over temperature |
COUT as low as 22µF (ceramic capacitor) |
Output voltage adjustable down to 0.5V |
Soft-start control via external capacitor |
Excellent line and load regulation |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
10-pin ePad MSOP package |
Junction temperature range from -40°C to +125°C |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 1.1 |
VIN Max (V) | 3.6 |
VOUT (V) | 1.0, Adj |
Voltage Drop Typ (mV) | 75 |
IGND Typ (µA) | 1600 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Soft Start Pin | Yes |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Low Vin, Single Supply, 1.5A Ldo 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC61150YML-TR | Newark Electronics |
MIC61150 Series ADJ 0.5 to 3 V Output 1.5 A SMT LDO Regulator - MLF-10EP | Future Electronics |
LDO Regulator Pos 0.5V to 3V 1.5A 10-Pin VDFN T/R | Avnet America |
LDO, 1.5A, ADJ, 10MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC61150YML-TR?
Additional datasheets, footprints and schematics for MIC61150YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC61150YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC61150YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC61150YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC61150YML-TR fall under?
The MIC61150YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC61150YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC61150YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC61150YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC61150YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC61150YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC61150YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC61150YML-TR?
You can fill out our help required form which you can use to request a quote for MIC61150YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.