Status: | Active |
---|---|
Series: | MIC59P60 |
RoHS: | Compliant |
Prices starting from US$5.09
3.3MHz Minimum Data-Input Rate |
Output Current Shutdown (500mA Typical) |
Undervoltage Lockout |
Thermal Shutdown |
Output Fault Flag |
CMOS, PMOS, NMOS, and TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low Power CMOS Logic and Latches |
High Voltage Current Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | Similar to MIC58P42, w/Added Error Flag Output |
Package | 20/SOIC 300mil 20/PDIP |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8-Bit Serial Input Protected Latched Driver 20 Soic .300In Tube Rohs Compliant: Yes |Microchip MIC59P60YWM | Newark Electronics |
MIC59P60 Series 80V 3.3 MHz 8-Bit Serial-Input Protected Latched Driver-SOIC-20 | Future Electronics |
8-BIT SERIAL INPUT PROTECTED LATCHED DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC59P60YWM?
Additional datasheets, footprints and schematics for MIC59P60YWM are listed on our Part Details page. You can also find images and similar parts to MIC59P60YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC59P60YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC59P60YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC59P60YWM fall under?
The MIC59P60YWM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC59P60YWM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC59P60YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC59P60YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC59P60YWM have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC59P60YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC59P60YWM often in real-time on the comparison pages.
What if I can't find stock of MIC59P60YWM?
You can fill out our help required form which you can use to request a quote for MIC59P60YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.