Status: | Active |
---|---|
Series: | MIC5891 |
RoHS: | Compliant |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
250
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
212
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
-
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
Microchip Technology
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
element14
from US$2.29
|
-
|
Buy Now | |
Farnell
from US$2.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-voltage, high-current outputs |
Output transient protection diodes |
CMOS-, PMOS-, NMOS-, and TTL-compatible inputs |
5MHz typical data input rate |
Low-power CMOS latches |
Type | Source |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | -500 |
Output Structure | Darlington Open Emitter |
Input Structure | Serial |
Minimum Data Clock (MHz) | 5 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 5MHz (min) Data@5V, Integ. Clamp Diodes; TTL/CMOS/PMOS/NMOS Logic; Strobe and Output Enable |
Package | 16/SOIC 300mil 16/PDIP |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (25) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Microchip Latched Driver 5MHz PDIP-16 15V | Distrelec |
8-Bit Serial Latched Driver MIC5891YN | RS |
Latched Driver 16-Pin PDIP Tube | EBV Elektronik |
Latched Source Driver, 8 O/P, Dip-16 | Newark Electronics |
MIC5891 Series 15V 5MHz Typical Data Input Rate 8Bit Serial-Input Latched Driver | Future Electronics |
Driver, 8-Bit serial input latched, high-voltage high current output, 5MHz inpu | Microchip Technology Inc. MIC5891YN | RS Americas |
IC LATCH DRIVER, 8BIT, SERIAL INPUT | element14 |
Where can I find additional details, specifications and documents for a MIC5891YN?
Additional datasheets, footprints and schematics for MIC5891YN are listed on our Part Details page. You can also find images and similar parts to MIC5891YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5891YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5891YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5891YN fall under?
The MIC5891YN is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC5891YN when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5891YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5891YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5891YN have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for MIC5891YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5891YN often in real-time on the comparison pages.
What if I can't find stock of MIC5891YN?
You can fill out our help required form which you can use to request a quote for MIC5891YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.