Status: | Active |
---|---|
Series: | MIC5801 |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.82
|
836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.85
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$3.77
|
-
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$4.84
|
-
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.4MHz minimum data input rate |
High-voltage, current sink outputs |
Output transient protection |
CMOS, PMOS, NMOS, and TTL-compatible inputs |
Internal pull-down resistors |
Low-power CMOS latches |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | 4.4MHz (min) Data@5V, Higher@12V; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; CLR/Strobe/Enable Out |
Package | 24/SOIC 300mil 28/PLCC |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
IC: driver | Transfer Multisort Elektronik |
8-Bit Parallel-In Latched Driver 28 Plcc 11.5X11.5X4.4Mm Tube Rohs Compliant: Yes |Microchip MIC5801YV | Newark Electronics |
MIC5801 Series 15 V 4.4 MHz Input 4-Bit Parallel-Input Latched Driver - PLCC-28 | Future Electronics |
8-BIT PARALLEL-IN LATCHED DRIVER | Avnet America |
LATCHED DRIVER, 8BIT, PLCC-28 | Farnell |
Where can I find additional details, specifications and documents for a MIC5801YV?
Additional datasheets, footprints and schematics for MIC5801YV are listed on our Part Details page. You can also find images and similar parts to MIC5801YV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5801YV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5801YV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5801YV fall under?
The MIC5801YV is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5801YV when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5801YV you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5801YV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5801YV have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5801YV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5801YV often in real-time on the comparison pages.
What if I can't find stock of MIC5801YV?
You can fill out our help required form which you can use to request a quote for MIC5801YV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.