Status: | Active |
---|---|
Series: | MIC5528 |
RoHS: | Compliant |
The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space.
Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled.
The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C.
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
928
in stock
|
Buy Now | |
Microchip Technology
from US$0.18
|
161,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
928
in stock
|
Buy Now | |
element14
from US$0.21
|
928
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input voltage range: 2.5V to 5.5V |
Fixed output voltages down to 1.0V |
±2% Room temperature accuracy |
Low quiescent current: 38µA |
Stable with 2.2µF ceramic output capacitors |
Low dropout voltage: 260mV @ 500mA |
Auto discharge and internal enable pulldown |
Thermal-shutdown and current-limit protection |
6-pin 1.2mm x 1.2mm extra thin DFN package |
6-pin 1.2mm x 1.2mm thin DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 3.3 |
Voltage Drop Typ (mV) | 260 |
IGND Typ (µA) | 38 |
Tol Typ % | ±2 |
Noise (µV) rms | 175 |
PSRR 1 kHz (dB) | 70 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0054 |
Shipping Weight (kg) | 0.54709 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.2x1.2x0.6mm |
Soldering Composition | NiPdAu |
Single, 500mA LDO w/ Auto Discharge & Internal Enable Pulldown | Microchip Technology |
Ldo Volt Reg, 0.5A, 3.3V, Tdfn-6 | Newark Electronics |
LDO VOLT REG, 0.5A, 3.3V, TDFN-6 | element14 |
LDO Voltage Regulator, Fixed, 2.5 V to 5.5 V, 1 Output, 260mV @ 500mA, 3.3 V, 500 mA, 6 Pins, TDFN-EP | Avnet Silica |
SINGLE, 500MA LDO W/ AUTO DISCHARGE & INTERNAL ENABLE PULLDOWN | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5528-3.3YMT-TR?
Additional datasheets, footprints and schematics for MIC5528-3.3YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5528-3.3YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5528-3.3YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5528-3.3YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5528-3.3YMT-TR fall under?
The MIC5528-3.3YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5528-3.3YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5528-3.3YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5528-3.3YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5528-3.3YMT-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC5528-3.3YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5528-3.3YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5528-3.3YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5528-3.3YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.