Status: | Active |
---|---|
Series: | MIC5512 |
RoHS: | Compliant |
The MIC5512/14 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5512/14 family of products provides a high-performance 300mA LDO in an ultra-small 1.6mm x 1.6mm Thin DFN package. The MIC5512 and MIC5514 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5514 have an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up.
Ideal for battery-powered applications, the MIC5512/14 offers a typical 1% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5512/14 can also be put into a zero-off-mode current state, drawing virtually no current when disabled.
The MIC5512/14 has an operating junction temperature range of -40°C to 125°C.
Input voltage range: 2.5V to 5.5V |
Fixed output voltages from 1.0V to 3.3V |
300mA guaranteed output current |
±1% initial output accuracy |
Stable with 1µF ceramic output capacitors |
Low dropout voltage: 160mV @ 300mA |
Output discharge circuit |
Internal enable pull-down resistor (MIC5514) |
Available in ultra-small 6-pin 1.6mm x 1.6mm Thin DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2, 1.8, 2.8, 3.3 |
Voltage Drop Typ (mV) | 160 |
IGND Typ (µA) | 38 |
Tol Typ % | ±1 |
Noise (µV) rms | 175 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Ldo Fixed, 1.2V, 0.3A, Tdfn-6 | Newark Electronics |
LDO Regulator Pos 1.2V 0.3A 6-Pin UDFN T/R | Avnet America |
LDO FIXED, 1.2V, 0.3A, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MIC5512-1.2YMT-TR?
Additional datasheets, footprints and schematics for MIC5512-1.2YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5512-1.2YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5512-1.2YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5512-1.2YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5512-1.2YMT-TR fall under?
The MIC5512-1.2YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5512-1.2YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5512-1.2YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5512-1.2YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5512-1.2YMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5512-1.2YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5512-1.2YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5512-1.2YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5512-1.2YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.