Status: | Active |
---|---|
Series: | MIC5392 |
RoHS: | Compliant |
The MIC5392/3 is a tiny dual low-dropout linear regulator ideally suited for portable electronics. It is ideal for general purpose/digital applications which require high-power supply ripple rejection (PSRR) <60dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5392/3 integrates two highperformance; 150mA LDOs into a tiny 6-pin 1.2mm x 1.2mm leadless Thin DFN package, which provides exceptional thermal package characteristics.
The MIC5392/3 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering mobile phones camera modules, image sensors, PDAs, MP3 players, and audio codec power applications.
The MIC5392/3 is available in fixed-output voltages in the tiny 6-pin 1.2mm x 1.2mm lead-less DFN package which is only 1.44mm2 in area. Additional voltage options are available.
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
2.5V to 5.5V input voltage range |
Two 150mA output current LDOs |
High output accuracy: ±2% initial accuracy |
Low quiescent current (32µA per LDO) |
Stable with 1µF ceramic output capacitors |
Independent enable pins |
Low dropout voltage (155mV at 150mA) |
Thermal-shutdown protection |
Current-limit protection |
Internal 25O output discharge circuit (MIC5393) |
1.2mm x 1.2mm Extra Thin DFN package (height =0.4mm) |
1.2mm x 1.2mm Thin DFN package |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 150 |
IOUT #2 | 150 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2/1.0, 2.8/1.5, 2.8/1.8, 3.0/2.8, 3.3/3.3 |
Voltage Drop Typ (mV) | 155 |
IGND Typ (µA) | 32 |
Tol Typ % | ±2 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0054 |
Shipping Weight (kg) | 0.54709 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.2x1.2x0.6mm |
Soldering Composition | NiPdAu |
General Purpose Dual 150Ma Ldo 6 Udfn 1.2X1.2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5392-MGYMT-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a MIC5392-MGYMT-TR?
Additional datasheets, footprints and schematics for MIC5392-MGYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5392-MGYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5392-MGYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5392-MGYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5392-MGYMT-TR fall under?
The MIC5392-MGYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5392-MGYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5392-MGYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5392-MGYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5392-MGYMT-TR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MIC5392-MGYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5392-MGYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5392-MGYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5392-MGYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.