Status: | Active |
---|---|
Series: | MIC5387 |
RoHS: | Compliant |
The MIC5387 is capable of 150mA from each output and offers high PSRR, making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5387 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output).
The MIC5387 has an operating junction temperature range of -40°C to +125°C.
Input voltage range: 2.5V to 5.5V |
150mA guaranteed output current for each output |
Stable with ceramic output capacitors |
Low dropout voltage: 180mV @ 150mA |
Excellent Load/Line Transient Response |
Low quiescent current: 32µA per LDO |
High PSRR: 70dB |
High output accuracy |
±2% initial accuracy |
Thermal-shutdown and current-limit protection |
Product Type | Multi-Channel LDOs |
---|---|
# of Out | 3 |
IOUT #1 | 150 |
IOUT #2 | 150 |
IOUT #3 | 150 |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8/2.8/1.8, 1.8/2.8/2.8, 3.3/1.8/1.2, 3.3/1.8/1.5 |
Voltage Drop Typ (mV) | 180 |
IGND Typ (µA) | 32 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 70 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Triple 150mA Per Channel LDO | Microchip Technology |
Triple 150Ma Per Channel Ldo 6 Udfn 1.6X1.6X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5387-GMMYMT-TR | Newark Electronics |
TRIPLE 150MA PER CHANNEL LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5387-GMMYMT-TR?
Additional datasheets, footprints and schematics for MIC5387-GMMYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5387-GMMYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5387-GMMYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5387-GMMYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5387-GMMYMT-TR fall under?
The MIC5387-GMMYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5387-GMMYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5387-GMMYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5387-GMMYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5387-GMMYMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC5387-GMMYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5387-GMMYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5387-GMMYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5387-GMMYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.