Status: | Active |
---|---|
Series: | MIC5385 |
RoHS: | Compliant |
The MIC5385 is an advanced general purpose triple linear regulator offering high power supply rejection (PSRR). The MIC5385 is capable of sourcing 150mA for each output and offers high PSRR making it an ideal solution for any portable electronic application.
Ideal for battery powered applications, the MIC5385 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5385 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
The MIC5385 is available in a lead-free (RoHS-compliant) occupying only 4mm2 of PCB area, a 33% reduction in board area . The MIC5385 has an operating junction temperature range of -40°C to +125°C.
Input voltage range: 2.5V to 5.5V |
150mA guaranteed output current for each output |
Stable with ceramic output capacitors |
Low dropout voltage: 180mV @ 150mA |
Excellent Load/Line Transient Response |
Low quiescent current: 32µA per LDO |
High PSRR: 70dB |
High output accuracy |
±2% initial accuracy |
Thermal shutdown and current limit protection |
Product Type | Multi-Channel LDOs |
---|---|
# of Out | 3 |
IOUT #1 | 150 |
IOUT #2 | 150 |
IOUT #3 | 150 |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 3.3/1.8/1.5 |
Voltage Drop Typ (mV) | 180 |
IGND Typ (µA) | 32 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 70 |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
MIC5385 - Ultra Small Triple 150mA Output LDO |
User Guides |
---|
MIC5385 Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0059 |
Shipping Weight (kg) | 0.5499 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
Triple 150Ma Per Channel Ldo 8 Udfn 2X2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5385-SGFYMT-TR | Newark Electronics |
TRIPLE 150MA PER CHANNEL LDO | Future Electronics |
LDO Regulator Pos 3.3V/1.8V/1.5V 0.15A 8-Pin MLF EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5385-SGFYMT-TR?
Additional datasheets, footprints and schematics for MIC5385-SGFYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5385-SGFYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5385-SGFYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5385-SGFYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5385-SGFYMT-TR fall under?
The MIC5385-SGFYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5385-SGFYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5385-SGFYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5385-SGFYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5385-SGFYMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC5385-SGFYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5385-SGFYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5385-SGFYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5385-SGFYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.