Status: | Active |
---|---|
Series: | MIC5383 |
RoHS: | Compliant |
The MIC5373/83 is a triple output device with three 200mA LDOs which is ideal for application processor support in mobile platforms. The MIC5373 provides independent control active high enables for each of the 200mA LDOs. The MIC5383 provides active low enables.
The MIC5373/83 is designed for high input ripple rejection (high PSRR) and provides low output noise making it ideal for powering sensitive RF circuitry such as GPS, WiFi and Bluetooth applications. The MIC5373/83 also incorporates a power-on-reset (POR) supervisor with adjustable delay time set by an external capacitor, and an independent input pin to monitor any voltage level. Once high the POR output can be asserted low again by enabling the manual reset (MR) pin. When the MR pin is restored low the POR output will re-time the delay set by the external delay capacitor.
The MIC5373/83 operates with very small ceramic output capacitors to reduce board space and component cost. It is available in various fixed output voltages. The MIC5373/83 has a junction temperature range from -40°C to +125°C.
1.7V to 5.5V input supply voltage range |
Output current: 200mA LDO1/2/3 |
High output accuracy (±2%) |
Independent enable pins |
POR voltage input |
Adjustable delay time |
Manual reset pin |
Low dropout voltage: 170mV at 150mA |
High PSRR: 55dB at 1kHz on each LDO |
Stable with tiny ceramic output capacitors |
Thermal shutdown and current limit protection |
Product Type | Multi-Channel LDOs |
---|---|
# of Out | 3 |
IOUT #1 | 200 |
IOUT #2 | 200 |
IOUT #3 | 200 |
IOUT #4 | n/a |
Rated IOUT | 200 |
VIN Min (V) | 1.7 |
VIN Max (V) | 5.5 |
VOUT (V) | 2.8/1.8/1.2 |
Voltage Drop Typ (mV) | 170 |
IGND Typ (µA) | 10 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 55 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.0766 |
Lead Count | 16 |
Package Type | UQFN |
Package Width or Size | 2.5x2.5x0.6mm |
Soldering Composition | NiPdAu |
Triple 200Ma Ldo W/User Defined Voltage Monitoring And Active Low Enable 16 Uqfn 2.5X2.5X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5383-SJGYMT-TR | Newark Electronics |
LDO Regulator Pos 3.3V/2.5V/1.8V 0.2A 16-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5383-SJGYMT-TR?
Additional datasheets, footprints and schematics for MIC5383-SJGYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5383-SJGYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5383-SJGYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5383-SJGYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5383-SJGYMT-TR fall under?
The MIC5383-SJGYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5383-SJGYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5383-SJGYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5383-SJGYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5383-SJGYMT-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC5383-SJGYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5383-SJGYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5383-SJGYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5383-SJGYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.