Status: | Active |
---|---|
Series: | MIC5377 |
RoHS: | Compliant |
The MIC5375/6/7/8 is an advanced general purpose linear regulator offering low dropout in an ultra-small package. When the MIC5376/8 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. The MIC5375/6/7/8 is capable of sourcing 150mA output current with low dropout, making it an ideal solution for any portable electronic application.
Ideal for battery-powered applications, the MIC5375/6/7/8 offers 2% initial accuracy, low dropout voltage (120mV at 150mA), and low ground current (typically 29µA). The MIC5375/6/7/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
The MIC5375/6/7/8 has an operating junction temperature range of - 40°C to 125°C.
Low cost 5-pin SC-70 package |
Low dropout voltage: 120mV at 150mA |
Input voltage range: 2.5V to 5.5V |
150mA guaranteed output current |
Stable with 0402 ceramic capacitors as low as 1µF |
Low quiescent current: 29µA |
Excellent load and line transient response |
Adjustable output: MIC5377/8 |
±2% initial accuracy |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 120 |
IGND Typ (µA) | 29 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 8 | UQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0026 |
Shipping Weight (kg) | 0.081858 |
Lead Count | 8 |
Package Type | UQFN |
Package Width or Size | 1.2x1.2x0.6mm |
Soldering Composition | NiPdAu |
Low Dropout Single 150mA LDO | Microchip Technology |
Low Dropout Single 150Ma Ldo 8 Uqfn 1.2X1.2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5377YMT-TR | Newark Electronics |
LOW DROPOUT SINGLE 150MA LDO | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5377YMT-TR?
Additional datasheets, footprints and schematics for MIC5377YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5377YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5377YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5377YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5377YMT-TR fall under?
The MIC5377YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5377YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5377YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5377YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5377YMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5377YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5377YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5377YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5377YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.