Status: | Active |
---|---|
Series: | MIC5365 |
RoHS: | Compliant |
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application.
Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package.
The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C.
Input voltage range: 2.5V to 5.5V |
150mA guaranteed output current |
Stable with ceramic output capacitors |
Low dropout voltage: 180mV at 150mA |
Excellent Load/Line Transient Response |
Low quiescent current: 32µA |
High PSRR: 70dB |
Output discharge circuit (MIC5366) |
±2% initial accuracy |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.5, 1.8, 2.0, 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.3 |
Voltage Drop Typ (mV) | 155 |
IGND Typ (µA) | 29 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 80 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
Ldo, 0.155V, 0.15A, 3%, 3.3V, 5Tsot23 | Newark Electronics |
LDO, 0.155V, 0.15A, 3%, 3.3V, 5TSOT23 | Farnell |
ULTRA SMALL SINGLE 150MA LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5365-3.3YD5-T5?
Additional datasheets, footprints and schematics for MIC5365-3.3YD5-T5 are listed on our Part Details page. You can also find images and similar parts to MIC5365-3.3YD5-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5365-3.3YD5-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5365-3.3YD5-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5365-3.3YD5-T5 fall under?
The MIC5365-3.3YD5-T5 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5365-3.3YD5-T5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5365-3.3YD5-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5365-3.3YD5-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5365-3.3YD5-T5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MIC5365-3.3YD5-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5365-3.3YD5-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC5365-3.3YD5-T5?
You can fill out our help required form which you can use to request a quote for MIC5365-3.3YD5-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.